EN
  • EN
  • DE

LM219DT

Part No LM219DT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR HS DUAL 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Open-Emitter, TTL
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Voltage - Input Offset (Max) 4mV @ ±15V
Current - Input Bias (Max) 0.5μA @ ±15V
Current - Quiescent (Max) 11.5mA
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 018683-LM219DT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM219
Introduction Date October 16, 1997
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian LM219DT CAD Model

Description

        

The LM219DT from STMicroelectronics is a high-precision voltage comparator designed to cater to a wide array of applications that require fast and reliable voltage level detection. This integrated circuit is part of the industry-leading family of comparators that are known for their stability, low input bias current, and low offset voltage.

        

Key Features

    
            
  • Fast Response Time: The LM219DT boasts a typical response time of just a few nanoseconds, ensuring swift transitions and accurate performance in time-sensitive applications.
  •         
  • Dual Comparators: This device includes two independent voltage comparators that can be used in various configurations such as window comparators, time delay generators, and more.
  •         
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2V to 36V, making it versatile for both low and high-voltage operations.
  •         
  • Low Input Bias Current: The low input bias current minimizes the effect on the input signal and is ideal for high-impedance sensing applications.
  •         
  • Low Offset Voltage: The LM219DT features a low offset voltage, which enhances the accuracy of the comparator and is critical for precision applications.
  •         
  • Output Compatible with TTL, MOS, and CMOS: The output stage is designed to be compatible with a variety of logic families, allowing for easy integration into digital systems.
  •     
        

Applications

    

The LM219DT is suitable for a range of applications, including:

    
            
  • Limit comparators
  •         
  • Voltage level detection
  •         
  • Analog-to-digital converters (ADCs)
  •         
  • Simple analog to digital conversion
  •         
  • Window comparators
  •         
  • Zero-crossing detectors
  •         
  • Relay drivers
  •     
        

With its robust design and precise performance, the LM219DT is an excellent choice for designers looking to implement a reliable voltage comparison solution in their electronic systems. Whether for industrial, automotive, consumer, or telecommunications applications, the LM219DT delivers the performance and versatility needed to meet the demands of modern electronic designs.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $7.0051
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7980 $51.8700
155+ $0.6548 $101.4940
240+ $0.6343 $152.2320
330+ $0.6138 $202.5540
425+ $0.5934 $252.1950
565+ $0.5320 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,192 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess