Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792110-PIC18F46K80-E/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC18F46K80
Introduction Date January 27, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F46K80-E/PT CAD Model

Description

Microchip Technology's PIC18F46K80-E/PT Microcontroller

The PIC18F46K80-E/PT is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This MCU is part of the PIC18F K80 family, which is specifically engineered to offer a balance between power consumption and functionality, making it an ideal choice for a wide range of applications, including automotive systems, industrial control, and consumer electronics.

Key Features:

  • Core: The device features a powerful PIC18 core with an operating speed of up to 64 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes with 64 KB of flash memory and 3,648 bytes of RAM, ensuring ample space for program storage and efficient data management.
  • I/O Pins: With 36 I/O pins, this MCU offers flexibility in interfacing with various peripherals and electronic components.
  • Communication Peripherals: It includes multiple communication interfaces such as CAN (Controller Area Network), SPI (Serial Peripheral Interface), I2C, and USART, allowing for versatile connectivity options.
  • Analog Features: The device boasts a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise analog signal measurement and conversion.
  • Temperature Range: Operating within an extended temperature range, this MCU is suitable for environments with temperatures ranging from -40°C to +125°C.
  • Power Management: Enhanced power management features include nanoWatt technology, which provides different power-saving modes to reduce overall power consumption.
  • Packaging: The PIC18F46K80-E/PT is available in a 44-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC18F46K80-E/PT MCU makes it suitable for a multitude of applications. It is commonly used in automotive applications for engine control, body control modules, and in-vehicle networking. Additionally, it is well-suited for industrial automation, such as in sensor nodes, control systems, and communication gateways. Consumer electronics, including smart home devices and portable electronics, also benefit from the integration of this reliable MCU.

Overall, the PIC18F46K80-E/PT from Microchip Technology is a robust and feature-rich microcontroller that offers designers the perfect balance of performance and power efficiency for their embedded system projects.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3818 $53.8180
23+ $4.4158 $101.5634
36+ $4.2778 $154.0008
49+ $4.1398 $202.8502
63+ $4.0019 $252.1197
84+ $3.5879 $301.3836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention