EN
  • EN
  • DE

TMP19A70CYFG

Part No TMP19A70CYFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description TX19A TX19 Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218471-TMP19A70CYFG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP19A70CYFG CAD Model

Description

The TMP19A70CYFG is an automotive-grade photocoupler from Toshiba Semiconductor and Storage. It is designed for electrically isolating high-voltage circuits from low-voltage control circuits, offering enhanced safety and reliability in demanding applications. This device incorporates a high-output infrared LED (IRED) and a high-gain, high-speed photodetector IC, enabling efficient signal transmission across the isolation barrier.

Applications:

  • Automotive Inverters: Used for isolating gate drive circuits in automotive inverter systems for electric and hybrid vehicles.
  • Battery Management Systems (BMS): Provides isolation in BMS circuits for voltage and current sensing, protecting the control circuitry from high-voltage battery packs.
  • On-Board Chargers (OBC): Enables isolation in OBC systems, ensuring safe charging of electric vehicle batteries.
  • Motor Control: Used in motor control applications for isolating microcontroller or DSP control signals from power transistors or IGBTs.
  • Power Supplies: Implements isolation in power supplies to separate the primary (high-voltage) side from the secondary (low-voltage) side.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • High Common-Mode Transient Immunity (CMTI): Offers excellent immunity to noise and transient voltages, preventing false triggering and ensuring reliable operation in noisy environments.
  • High-Speed Operation: Enables fast switching speeds, making it suitable for high-frequency applications.
  • Compact Package: Available in a small surface-mount package, saving board space and facilitating easy integration.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for use in harsh automotive and industrial environments.
  • AEC-Q100 Qualified: Meets the stringent requirements of the Automotive Electronics Council (AEC) Q100 standard, ensuring high reliability and robustness.

Benefits:

  • Enhanced Safety: Provides a high level of electrical isolation, protecting sensitive control circuitry from high-voltage circuits and improving overall system safety.
  • Improved Reliability: Offers excellent noise immunity and stable performance over a wide temperature range, ensuring reliable operation in demanding environments.
  • Reduced Board Space: Available in a compact package, saving valuable board space and enabling smaller, more compact designs.
  • Simplified Design: Simplifies the design of isolated circuits by integrating the IRED and photodetector IC into a single package.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing electrical isolation in a variety of applications.

Additional Details:

The TMP19A70CYFG typically features a creepage and clearance distance suitable for reinforced insulation. It is designed to meet relevant safety standards. The current transfer ratio (CTR) is a key parameter that specifies the efficiency of signal transfer between the input and output. It is available in different CTR ranks to suit various application requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess