EN
  • EN
  • DE

PIC16F737-I/SS

Part No PIC16F737-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 037165-PIC16F737-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F737-I/SS CAD Model

Description

Microchip Technology's PIC16F737-I/SS Microcontroller

The PIC16F737-I/SS is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the renowned PIC16F family, which is well-known for its high performance, reliability, and a wide range of features suited for a variety of applications.

At the heart of the PIC16F737-I/SS is a high-performance RISC CPU with a 14-bit architecture, which enables efficient processing and fast execution of instructions. The device operates at a maximum frequency of 20 MHz, providing the computational power necessary for complex tasks and real-time processing requirements.

This microcontroller comes with 2048 bytes of Flash memory, which is ideal for storing application code, and 256 bytes of RAM for data storage. Additionally, it includes 128 bytes of EEPROM, allowing for non-volatile storage of critical data that must be preserved between power cycles.

One of the standout features of the PIC16F737-I/SS is its integrated 10-bit, 14-channel Analog-to-Digital Converter (ADC), which makes it an excellent choice for sensor interfacing and analog signal processing. This capability is particularly useful in applications such as data acquisition systems, instrumentation, and control systems.

The microcontroller also boasts a range of peripherals that enhance its functionality, including two Capture/Compare/PWM (CCP) modules, a synchronous serial port (SSP) with SPI and I2C capabilities, and two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART). These features allow for easy integration with other digital systems and facilitate communication with a variety of devices.

Designed with robustness in mind, the PIC16F737-I/SS is equipped with Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT), ensuring reliable operation under varying power conditions.

The microcontroller is available in an SSOP-28 (Shrink Small Outline Package) form factor, denoted by the suffix 'I/SS' in its part number, making it suitable for space-constrained applications while providing enough I/O pins for most medium-complexity tasks.

In summary, the PIC16F737-I/SS from Microchip Technology is a feature-rich, high-performance microcontroller that offers an excellent balance of power, memory, and peripherals, suitable for a broad range of applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6838 $51.5218
27+ $3.8431 $103.7637
41+ $3.7230 $152.6430
56+ $3.6029 $201.7624
72+ $3.4828 $250.7616
97+ $3.1225 $302.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess