EN
  • EN
  • DE

S30VT60

Part No S30VT60
Manufacturer Shindengen
Description 3 Phase Bridge Diode(600V 30A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1245366-S30VT60
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S30VT60 CAD Model

Description

The S30VT60 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing. This diode is designed for high-efficiency rectification and freewheeling applications in power supplies, inverters, and other power electronic circuits. It features low forward voltage drop and fast switching speed, making it suitable for high-frequency applications.

Applications

  • Switching Power Supplies: Used as a rectifier in the output stage of SMPS (Switched-Mode Power Supplies).
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive load circuits, such as motor drives.
  • DC-DC Converters: Utilized in DC-DC converters for efficient voltage conversion.
  • Inverters: Used in inverters for rectification and protection purposes.
  • Photovoltaic (PV) Systems: Integrated into PV systems for blocking reverse current flow.

Features

  • Low Forward Voltage Drop (VF): Minimizes power losses, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing the size of passive components.
  • High Surge Current Capability: Provides robustness against transient current spikes.
  • High Operating Temperature: Functions reliably at high temperatures, suitable for demanding environments.
  • Compact Package: Allows for easy integration into space-constrained applications.

Benefits

  • Improved Efficiency: Reduces power losses, leading to more efficient systems.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal modifications.
  • Enhanced Reliability: Ensures stable operation under various operating conditions.
  • Increased Design Flexibility: Offers multiple configuration options for diverse applications.

Additional Details

The S30VT60 is typically packaged in a TO-220 or similar package, which provides good thermal dissipation. It requires minimal external components for operation. The diode's performance is characterized by its low forward voltage drop and fast reverse recovery time. It is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. The device is commonly used in applications where high efficiency and reliability are critical. Its high surge current capability provides additional protection against transient events, ensuring robust operation. The S30VT60 is a cost-effective solution for high-performance rectification and freewheeling applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.7132 $128.7132
2+ $124.5610 $249.1220
3+ $120.4088 $361.2264
4+ $107.9532 $431.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess