EN
  • EN
  • DE
  • IT

PIC16F722-I/SS

Part No PIC16F722-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 038477-PIC16F722-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F722-I/SS CAD Model

Description

Microchip Technology PIC16F722-I/SS Microcontroller

The PIC16F722-I/SS is a high-performance, cost-effective 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications in the embedded systems domain. This versatile microcontroller is part of the renowned PIC16F family, known for its ease of use, low power consumption, and robust feature set. The PIC16F722-I/SS comes in a compact SSOP (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications.

At the heart of the PIC16F722-I/SS is a powerful RISC architecture that can execute most instructions in just one clock cycle, providing the efficiency and speed necessary for modern electronic applications. The device operates at a nominal voltage range of 2.0V to 5.5V, ensuring flexibility in various power environments and making it suitable for battery-operated and portable devices.

With a generous 3.5KB of flash memory and 128 bytes of EEPROM, the PIC16F722-I/SS offers ample space for application code and data storage, allowing for complex program routines and data logging operations. Additionally, it is equipped with 256 bytes of RAM, providing sufficient working memory for intermediate computations and buffer storage.

The microcontroller features a rich set of peripherals, including:

  • 25 I/O pins for versatile interfacing with external components,
  • an integrated 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors,
  • two PWM modules for motor control and LED dimming applications,
  • two Capture/Compare/PWM (CCP) modules,
  • and a Master Synchronous Serial Port (MSSP) module supporting SPI and I²C communication.

The PIC16F722-I/SS also incorporates advanced features such as a watchdog timer, an oscillator start-up timer, and brown-out reset, which contribute to the system's reliability and stability under varying conditions. Moreover, the device supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features, which simplify development and troubleshooting processes.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16F722-I/SS offers a perfect blend of performance, power efficiency, and versatility, making it a top choice for designers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 20SOIC
Lowest to $0.9780
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3076 $50.7540
400+ $0.2524 $100.9600
615+ $0.2445 $150.3675
850+ $0.2366 $201.1100
1,095+ $0.2287 $250.4265
1,465+ $0.2051 $300.4715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess