EN
  • EN
  • DE
  • IT

AT89C1051-12SC

Part No AT89C1051-12SC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Peripherals LED
Number of I/O 15
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT89C1051
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566068-AT89C1051-12SC
Ultra Librarian 3D Model Ultra Librarian AT89C1051-12SC CAD Model

Description

The AT89C1051-12SC is a low-voltage, high-performance CMOS 8-bit microcontroller with 1K bytes of Flash programmable and erasable read-only memory (PEROM) produced by Microchip Technology. This device is designed to operate at 12MHz frequency, offering the perfect solution for embedded systems that require a combination of power efficiency and processing capability.

Key Features

  • Memory: Comes with 1K bytes of reprogrammable Flash memory, which provides a versatile storage solution for firmware that can evolve over time with changing software requirements.
  • Speed: The AT89C1051-12SC operates at 12MHz, providing a balanced approach to system speed and power consumption, suitable for battery-operated applications.
  • I/O Pins: Features 15 I/O lines, two timers/counters, a five-vector two-level interrupt architecture, a full duplex serial port, and on-chip oscillator and clock circuitry.
  • Instruction Set: Utilizes the powerful MCS-51 instruction set, which enables efficient programming and task execution.
  • Power-saving Modes: Supports Idle and Power-down modes to conserve power, making it ideal for use in energy-sensitive applications.

Applications

The AT89C1051-12SC is well-suited for a variety of applications such as:

  • Consumer electronics
  • Industrial control systems
  • Home automation products
  • Automotive systems
  • Telecommunication devices

Product Packaging

This microcontroller is available in a 20-pin, 0.300" wide, plastic dual in-line package (PDIP), ensuring easy integration into a wide range of hardware configurations.

Quality and Reliability

As with all Microchip products, the AT89C1051-12SC is manufactured to the highest quality standards, with rigorous testing to ensure reliable performance in demanding environments.

Whether you are developing a new project or upgrading an existing system, the AT89C1051-12SC from Microchip Technology offers an optimal balance of power, performance, and flexibility to meet the needs of your embedded applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess