EN
  • EN
  • DE
  • IT

TX02-4400PI

Part No TX02-4400PI
Manufacturer IXYS
Catalog Pulse Transformers
Description IC INTERFACE TRANSFORMER 8-DIP / Telecom Transformer 3:1 8 Terminal PC Pin Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer IXYS
Series TX02-4400
Packaging Tube
Part Status Obsolete(EOL)
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting Style Through Hole
Dimension 0.378" L x 0.255" W (9.59mm x 6.48mm)
Height - Seated (Maximum) 0.180" (4.57mm)
Weight 0.07 oz (1.99g)
Win Source Part Number 798573-TX02-4400PI
Popularity Medium
Supply and Demand Status Limited
Family Name TX02-4400
Introduction Date April 11, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TX02-4400PI CAD Model

Description

The IXYS TX02-4400PI transformer is an encapsulated isolation and data interface transformer designed for through-hole mounting.

  • Series: TX02-4400
  • Weight: 0.07 oz (1.99g)
  • Dimensions: 0.378" L x 0.255" W (9.59mm x 6.48mm)
  • Height: 0.180" (4.57mm)
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Pulse
TRANSFORMER TELECOM DUAL T1/E2 / 1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount
Lowest to $4.6570
Pulse
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
Lowest to $11.6971
Pulse
PULSE XFMR 1CT:1.14 1.14:1CT
Need more? Email Us
Bel Fuse Inc.
XFRMR MODULE LAN 10/100BT 16P SM / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Need more? Email Us
Pulse
PULSE XFMR
Need more? Email Us
Pulse
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
Lowest to $2.9249
Pulse
PULSE XFMR 1 CT:1.15CT TX/RX
Need more? Email Us
Pulse
TRANSFORMER 1:1 40UH SMD / 40μH, 40μH T3/E3 (Dual) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Lowest to $6.9726
Pulse
XFRMR 6PORT 1:2 40UH SMD / 40μH T3/E3 (Twelve) Pulse Transformer 1:2 Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess