EN
  • EN
  • DE

DS87C530-KCL

Part No DS87C530-KCL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB EPROM/UV 52CLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series 87C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type EPROM, UV
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 52-CLCC, Window (J Lead)
Supplier Device Package 52-CLCC (19.2x19.2)
Base Product Number DS87C530
Standard Package 23 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 586810-DS87C530-KCL
Ultra Librarian 3D Model Ultra Librarian DS87C530-KCL CAD Model

Description

Maxim Integrated DS87C530-KCL Microcontroller

The DS87C530-KCL is a high-performance microcontroller from Maxim Integrated, designed to offer a robust solution for demanding embedded applications. This microcontroller is part of Maxim's 8051-based product line and is engineered to provide an enhanced feature set with increased speed and efficiency compared to standard 8051 cores.

The DS87C530-KCL operates at a maximum frequency of 33 MHz, which is significantly higher than the original 8051's 12 MHz. This increase in clock speed, combined with a more efficient instruction set, allows the DS87C530-KCL to execute instructions up to three times faster than the original 8051 at the same clock frequency. This makes the DS87C530-KCL an ideal choice for high-speed and computation-intensive applications.

One of the standout features of this microcontroller is its integrated 16-bit Timer/Counter, which can be used for precise event timing, pulse-width modulation, and interval timing. Additionally, the device includes a full-duplex serial port that facilitates easy communication with other serial devices, and a dedicated I²C bus interface for multi-master/slave communication.

The DS87C530-KCL also boasts 32KB of on-chip EPROM, which is ideal for storing application code in a non-volatile format, ensuring that the program remains intact even when the power is turned off. Alongside the EPROM, it also includes 1KB of on-chip data RAM for efficient data handling and storage during operation.

Robust interrupt handling is provided with 13 sources and four priority levels, allowing for responsive and flexible interrupt-driven programming. The microcontroller's power management features include power-fail reset, early warning power-fail interrupt, and two software-selectable reduced power modes, which are critical for battery-operated and power-sensitive systems.

The DS87C530-KCL is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier), which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications.

In summary, the DS87C530-KCL from Maxim Integrated is a powerful and versatile microcontroller that combines high-speed operation with a rich set of features, making it an excellent choice for a wide range of industrial, automotive, and consumer applications where performance and reliability are paramount.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess