Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA32
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566687-ATMEGA32-16AC
Ultra Librarian 3D Model Ultra Librarian ATMEGA32-16AC CAD Model

Description

The ATMEGA32-16AC is a powerful microcontroller from Microchip Technology that combines high-performance, low-power AVR 8-bit processing with the convenience of on-chip features designed for a wide array of applications. This versatile device operates at a maximum frequency of 16MHz, providing the speed necessary for complex tasks while maintaining energy efficiency.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which execute in a single clock cycle, the ATMEGA32-16AC provides a balanced blend of performance and power efficiency.
  • Memory Capabilities: It boasts 32KB of in-system programmable flash, 2KB of EEPROM, and 2KB of internal SRAM, allowing for robust program and data storage.
  • Peripheral Rich: The microcontroller includes features such as four PWM channels, a 10-bit ADC with eight channels, a byte-oriented Two-Wire Serial Interface, and two 8-bit timer/counters with separate prescalers.
  • JTAG Interface: For on-chip debugging, the ATMEGA32-16AC supports a JTAG interface that simplifies the development process.
  • Comprehensive Interrupt System: With a total of 35 interrupt sources, the device ensures responsive performance for real-time tasks.

Applications:

The ATMEGA32-16AC is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATMEGA32-16AC is no exception. This microcontroller is designed to meet the high standards required by industrial and consumer applications, ensuring reliable operation even under demanding conditions.

Support and Resources:

Developers can access a wealth of resources, including detailed datasheets, application notes, and development tools, to facilitate the design and implementation process. With the support of Microchip's global customer service and technical support, integrating the ATMEGA32-16AC into your project is straightforward and efficient.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.4349 $74.6094
13+ $10.2031 $132.6403
20+ $9.8841 $197.6820
28+ $9.5654 $267.8312
35+ $9.2466 $323.6310
47+ $8.2899 $389.6253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,956 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention