EN
  • EN
  • DE

MK28FN2M0ACAU15R

Part No MK28FN2M0ACAU15R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 210WLCSP / ARM® Cortex®-M4 Kinetis K27F Microcontroller IC 32-Bit Single-Core 150MHz 2MB (2M x 8) FLASH 210-WLCSP (6.94x6.94)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K27F
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, I²C, QSPI, SDHC, SPI, UART/USART, USB
Peripherals DMA, I2S, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16b SAR; D/A 2x6b, 1x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 210-UFBGA, WLCSP
Supplier Device Package 210-WLCSP (6.94x6.94)
Base Product Number MK28FN2M0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1345755-MK28FN2M0ACAU15R
Ultra Librarian 3D Model Ultra Librarian MK28FN2M0ACAU15R CAD Model

Description

Product Overview: MK28FN2M0ACAU15R by NXP

The MK28FN2M0ACAU15R is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the industry. This high-performance device is part of NXP's Kinetis K series, which is renowned for its advanced features and capabilities suited for a wide array of applications, including industrial control, automotive systems, Internet of Things (IoT) devices, and consumer electronics.

Key Features

  • Core: At the heart of the MK28FN2M0ACAU15R is an ARM Cortex-M4 core, which operates at a frequency of up to 150MHz. This core provides the computational power needed for complex algorithms and real-time processing, making it ideal for demanding applications.
  • Memory: The MCU comes equipped with a generous 2MB of flash memory and 256KB of SRAM. The ample storage allows for robust program execution and efficient data handling, ensuring smooth operation even in complex tasks.
  • Connectivity: With multiple communication interfaces, including UART, SPI, I2C, and CAN, this MCU offers versatile connectivity options. It also includes USB connectivity with an on-chip full-speed USB controller, supporting USB 2.0 applications.
  • Analog Features: The device includes a variety of analog components such as multiple 16-bit analog-to-digital converters (ADCs), a 12-bit digital-to-analog converter (DAC), and analog comparators, providing accurate sensing and control capabilities.
  • Timers and Control: A range of timing and control features are available, including multiple general-purpose timers, PWM modules, and a real-time clock, facilitating precise timing and control in embedded systems.
  • Security: Security features include a hardware random number generator (RNG) and a cryptographic acceleration unit, ensuring secure data transmission and storage.

Applications

The versatility of the MK28FN2M0ACAU15R makes it suitable for a diverse set of applications. It can be used in smart home devices, industrial automation systems, medical monitoring equipment, and automotive electronics, among others. Its robust feature set ensures that it can meet the needs of both simple and complex projects, providing developers with a reliable and flexible platform for their designs.

Conclusion

In conclusion, the NXP MK28FN2M0ACAU15R MCU is a powerful and versatile component that offers a rich set of features to meet the needs of modern embedded systems. Its high-performance ARM Cortex-M4 core, extensive memory, and comprehensive set of peripherals make it an excellent choice for engineers and developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess