EN
  • EN
  • DE

MPXD2020VVU125

Part No MPXD2020VVU125
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 416PBGA / e200z4d PX Microcontroller IC 32-Bit Single-Core 125MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series PX
Package Tray
Product Status Obsolete
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 125MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 20x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number MPXD2020
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345873-MPXD2020VVU125
Ultra Librarian 3D Model Ultra Librarian MPXD2020VVU125 CAD Model

Description

Product Overview: MPXD2020VVU125 by NXP

The MPXD2020VVU125 is a state-of-the-art pressure sensor component designed and manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits and sensors. This compact and highly reliable sensor is engineered to provide precise and stable measurements of differential pressure within a wide range of applications.

Key Features

  • High Sensitivity: The MPXD2020VVU125 offers exceptional sensitivity, enabling it to detect minute changes in pressure, which is critical for applications that require high precision.
  • Wide Pressure Range: It is capable of measuring differential pressures from 0 to 2.0 kPa, making it versatile for use in various systems and environments.
  • Temperature Compensated: This sensor includes built-in temperature compensation, ensuring accurate readings over a broad temperature range.
  • Robust Design: The MPXD2020VVU125 is designed to withstand harsh conditions and is encapsulated in an unibody package that offers excellent media compatibility.

Applications

The versatility of the MPXD2020VVU125 allows it to be integrated into a wide array of applications. These include:

  • Medical devices such as respiratory equipment and patient monitoring systems
  • Industrial systems that require precise air or gas flow measurements
  • HVAC (Heating, Ventilation, and Air Conditioning) systems for monitoring and controlling air pressure
  • Automotive applications, including tire pressure monitoring and engine management systems

Technical Specifications

The MPXD2020VVU125 pressure sensor is designed with NXP's advanced sensor technology, featuring:

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -40°C to +125°C
  • Output: Analog voltage proportional to the differential pressure
  • Package: Small outline package for easy integration into existing designs

With its combination of high performance, durability, and flexibility, the MPXD2020VVU125 by NXP is an ideal choice for developers and engineers looking to incorporate reliable pressure sensing capabilities into their products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess