EN
  • EN
  • DE

NLAS4052QSR

Part No NLAS4052QSR
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 26OHM 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 26Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 2.5V ~ 5V
Voltage - Supply, Dual (V±) ±3V
Switch Time (Ton, Toff) (Max) 23ns, 23ns
-3db Bandwidth 140MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number NLAS4
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648922-NLAS4052QSR
Ultra Librarian 3D Model Ultra Librarian NLAS4052QSR CAD Model

Description

ON Semiconductor NLAS4052QSR Product Overview

The NLAS4052QSR from ON Semiconductor is a high-performance, dual SPDT (Single Pole Double Throw) analog switch that is designed to deliver exceptional signal integrity and switching performance. This compact and efficient switch is an ideal solution for a wide range of applications, including signal routing in portable devices, communication systems, and test equipment.

Key Features

  • Low On-Resistance: The NLAS4052QSR boasts a low on-resistance (R<sub>ON), typically around 5 ohms, which helps in minimizing signal distortion and power loss, ensuring high-quality signal transmission.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 4.3V, making it compatible with a variety of digital systems and allowing it to be used in both 3.3V and 5V applications.
  • High Bandwidth: The switch features a high bandwidth that exceeds 300 MHz, thus supporting fast signal switching and high data rates without compromising signal integrity.
  • Low Crosstalk: Designed to minimize interference between channels, the NLAS4052QSR ensures low crosstalk, which is crucial for maintaining the quality of the signals being switched.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, safeguarding the switch against damage from static electricity and enhancing its reliability in sensitive applications.
  • Compact Packaging: The NLAS4052QSR comes in a small, lead-free QFN-16 package, which is ideal for space-constrained applications.

Applications

The versatility of the NLAS4052QSR makes it suitable for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Cellular phones and PDAs
  • Portable medical devices
  • Relay replacement

ON Semiconductor's commitment to quality ensures that the NLAS4052QSR meets the stringent requirements of modern electronic devices. With its robust design and advanced features, this analog switch is a reliable choice for designers looking to optimize their signal routing with minimal signal loss and high-speed operation.

You May Also Be Interested in

Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4021 $58.3045
355+ $0.3300 $117.1500
545+ $0.3196 $174.1820
750+ $0.3093 $231.9750
970+ $0.2991 $290.1270
1,295+ $0.2681 $347.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess