EN
  • EN
  • DE

DG307ABK

Part No DG307ABK
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC INTEGRATED CIRCUIT / Circuit IC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number DG307
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 917036-DG307ABK
Ultra Librarian 3D Model Ultra Librarian DG307ABK CAD Model

Description

The DG307ABK from Maxim Integrated is a high-performance analog switch that offers precision and reliability in a variety of applications. This device is part of a family of monolithic CMOS analog switches that are designed to provide high-speed, low-power operation with superior switching performance.

Constructed with Maxim's innovative silicon-gate process, the DG307ABK ensures a minimal charge injection, making it an excellent choice for sample-and-hold circuits and analog signal switching that requires low distortion. It is characterized by its low on-resistance, typically around 35 ohms, which remains relatively flat over the full analog signal range, ensuring a consistent signal transmission without significant loss or attenuation.

One of the key features of the DG307ABK is its single supply voltage capability, ranging from +10V to +30V, or a dual supply of ±5V to ±20V, providing flexibility in various circuit configurations. This versatility makes it suitable for a wide array of applications, including data acquisition systems, test equipment, communication systems, and medical equipment.

The DG307ABK is also recognized for its high off-isolation and low crosstalk properties, which are critical in preventing signal interference in multiplexing applications. Moreover, the device offers fast switching times, with t<sub>ON and t<sub>OFF typically in the nanosecond range, contributing to efficient system performance.

For ease of integration into existing designs, the DG307ABK comes in a compact package and is compatible with industry-standard TTL and CMOS logic levels. This ensures that the device can be easily driven by logic circuits without requiring additional interface components.

In summary, the DG307ABK analog switch from Maxim Integrated stands out for its reliability, low power consumption, and high-speed performance, making it an ideal choice for engineers and designers looking to enhance the efficiency and precision of their analog signal processing systems.

You May Also Be Interested in

Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess