EN
  • EN
  • DE

PC9S08GB60E

Part No PC9S08GB60E
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 345086-PC9S08GB60E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC9S08GB60E CAD Model

Description

The Freescale (NXP) PC9S08GB60E is a member of the S08 family of 8-bit microcontrollers, designed for embedded applications that demand a balance of performance, memory, and peripheral integration. It features a powerful S08 core, substantial flash memory, and a rich set of peripherals, making it suitable for a wide range of applications.

Applications

  • Automotive Body Electronics
  • Industrial Control Systems
  • Motor Control Applications
  • Consumer Electronics
  • Appliance Control

Features

  • S08 Core: High-performance 8-bit S08 central processing unit (CPU) with optimized instruction set.
  • Flash Memory: 60KB of flash memory for program storage.
  • RAM: 4KB of random-access memory (RAM) for data storage.
  • Analog-to-Digital Converter (ADC): 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C interfaces for serial communication.
  • Timers: Multiple timers including PWM timers for motor control and general-purpose timing.
  • Low-Voltage Inhibit (LVI): Protects against power supply brownout conditions.
  • Clock System: Flexible clock options with internal and external clock sources.

Benefits

  • High Performance: Delivers strong 8-bit processing power for demanding embedded applications.
  • Memory Capacity: Provides ample flash and RAM for complex programs and data storage.
  • Peripheral Integration: Reduces external component count and simplifies system design with integrated peripherals.
  • Flexible Communication: Offers various serial communication options for easy integration with other devices.
  • Reliability: Designed for robust operation in harsh environments.
  • Low Power Consumption: Features low-power modes to extend battery life in portable applications.

The PC9S08GB60E microcontroller is a versatile and cost-effective solution for various embedded applications. Its combination of performance, memory, and peripheral integration makes it an excellent choice for designers seeking a reliable and feature-rich 8-bit microcontroller.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess