EN
  • EN
  • DE

LM193DR

Part No LM193DR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL DIFF COMPARATOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018663-LM193DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LM193DR CAD Model

Description

The LM193DR is a high-quality, precision product manufactured by Texas Instruments, a leading global semiconductor company.

  • Power Supply: single power supply over a wide range of voltages
  • Key feature: low power drain
  • Input Offset Voltage: less than 2mV
  • Input Impedance: high input impedance
  • Common-Mode Input Voltage Range: wide
  • Response Time: typically less than 1.3 microseconds
  • Operating Temperature Range: -25°C to +85°C
  • Package: SOIC-8

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $2.9245
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0596 $50.0640
2,045+ $0.0489 $100.0005
3,165+ $0.0474 $150.0210
4,370+ $0.0458 $200.1460
5,645+ $0.0443 $250.0735
7,560+ $0.0397 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,170 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess