EN
  • EN
  • DE

NTHD3100CT1G

Part No NTHD3100CT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V CHIPFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.9A, 3.2A
Maximum Rds On at Id,Vgs 80 mOhm @ 2.9A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 2.3nC @ 4.5V
Max Input Capacitance 165pF @ 10V
Maximum Power Dissipation 1.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ChipFET
Win Source Part Number 025765-NTHD3100CT1G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Portable Devices, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian NTHD3100CT1G CAD Model

Description

    

The ON Semiconductor NTHD3100CT1G is a state-of-the-art, high-performance Power MOSFET designed for a wide range of applications. This compact and efficient device is a member of the Power MOSFET product line that offers advanced features and superior performance, making it a prime choice for engineers and designers in various fields.

    

Key Features

  
        
  • Low RDS(on): The NTHD3100CT1G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  •     
  • Dual P-Channel Device: This MOSFET features a dual P-Channel configuration, which allows for simplified designs in applications requiring complementary pairs or half-bridge circuits.
  •     
  • High Current Capacity: With its ability to handle high currents, the NTHD3100CT1G is suitable for demanding power management tasks.
  •     
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is integrated into this MOSFET, enhancing its performance by optimizing the cell structure for reduced on-state resistance and minimized switching losses.
  •     
  • Compact ChipFET Package: The small footprint of the ChipFET package makes it an ideal choice for space-constrained applications while still delivering robust thermal performance.
  •     
  • ESD Protection: The device includes built-in ESD protection features, ensuring reliability and longevity even in environments prone to electrostatic discharge.
  •   
    

Applications

  

The versatility of the NTHD3100CT1G allows it to be used in a variety of applications, including:

  
        
  • Power Management Circuits
  •     
  • Load Switching
  •     
  • Battery Management Systems
  •     
  • DC-DC Converters
  •     
  • Motor Control Systems
  •   
    

Product Specifications

            Parameter      Value              Configuration      Dual P-Channel              RDS(on)      Typically Low              Package      ChipFET              Technology      PowerTrench®              ESD Protection      Yes          

Overall, the NTHD3100CT1G from ON Semiconductor represents a blend of advanced technology, high efficiency, and reliable performance, suitable for a broad array of power applications.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,973 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess