EN
  • EN
  • DE

2SK3557-7-TB-E

Part No 2SK3557-7-TB-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 15V 50MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel JFET
Frequency 1kHz
Voltage - Test 5V
Current Rating 50mA
Noise Figure 1dB
Current - Test 1mA
Voltage Rating 15V
Case / Package 3-CP
Win Source Part Number 075629-2SK3557-7-TB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3557-7-TB-E CAD Model

Description

ON Semiconductor 2SK3557-7-TB-E Product Overview

The ON Semiconductor 2SK3557-7-TB-E is a high-performance, N-channel power MOSFET designed for a wide range of applications, including power management, motor control, and power conversion. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.

Key Features

        
  • Low On-Resistance: The 2SK3557-7-TB-E features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high-efficiency power supplies.
  •     
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can handle high-speed operations, which is crucial for modern power electronics systems.
  •     
  • Low Drive Voltage: It operates at a low gate drive voltage, enabling compatibility with low-voltage logic signals and reducing the need for level-shifting circuitry.
  •     
  • High Breakdown Voltage: With a high breakdown voltage, the 2SK3557-7-TB-E is capable of handling high voltage applications, ensuring reliability and robustness in demanding situations.

Applications

The 2SK3557-7-TB-E is versatile and can be used in various applications, including:

        
  • Switch Mode Power Supplies (SMPS)
  •     
  • DC-DC Converters
  •     
  • Motor Drives
  •     
  • Power Inverter Systems
  •     
  • Battery Management Systems
  •     
  • LED Lighting

Reliability and Quality

ON Semiconductor ensures that the 2SK3557-7-TB-E meets strict quality standards, providing reliable performance even under harsh conditions. The device is RoHS compliant, ensuring it meets environmental standards by avoiding the use of hazardous substances.

Package and Availability

The 2SK3557-7-TB-E comes in a TO-220B package, which is widely used in the industry and is known for its ease of mounting and good thermal performance. The package's design allows for efficient heat dissipation, which is critical in maintaining the longevity and reliability of the MOSFET.

With its combination of efficiency, speed, and reliability, the ON Semiconductor 2SK3557-7-TB-E is an excellent choice for designers looking to optimize their power management and conversion systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2577 $50.2515
475+ $0.2115 $100.4625
735+ $0.2049 $150.6015
1,010+ $0.1983 $200.2830
1,305+ $0.1917 $250.1685
1,750+ $0.1718 $300.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess