EN
  • EN
  • DE

A82C250

Part No A82C250
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description CAN controller interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1134823-A82C250
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A82C250 CAD Model

Description

The NXP A82C250 is a standout CAN (Controller Area Network) controller interface that enables seamless integration of microcontrollers with CAN networks without the need for a dedicated CAN controller. This innovative product serves as the interface between a CAN protocol controller and the physical bus, providing a simple, yet efficient solution for automotive and industrial applications where robust communication is crucial.

Key Features

  • Compatibility: The A82C250 is designed to be compatible with the ISO 11898 standard, ensuring reliable operation in various environments and compatibility with other CAN devices.
  • Operating Modes: It supports both high-speed (up to 1 Mbps) and low-speed (fault-tolerant) CAN operations, making it versatile for different network configurations and requirements.
  • Power Management: The device includes features for low-power operation, such as a power-down mode, which helps to reduce power consumption when the network is idle.
  • Thermal Protection: With integrated thermal protection, the A82C250 ensures stable performance and longevity, even under conditions of high temperature.
  • Bus Line Protection: Robust features such as short-circuit proof to battery and ground, and an integrated diode for ESD protection, safeguard the bus lines from damage.
  • Signal Improvement: The A82C250 incorporates slope control to reduce RFI, and it has the ability to output a stabilized recessive bus voltage.

Applications

The A82C250 is ideal for a wide range of applications that require reliable data communication. It is commonly used in automotive systems, such as engine control units, ABS systems, and airbags. Additionally, it is well-suited for industrial automation, medical equipment, and any embedded system that utilizes a CAN network for robust communication between devices.

Conclusion

The NXP A82C250 is a highly reliable and versatile CAN interface that provides a cost-effective solution for integrating microcontrollers with CAN networks. Its robust feature set and compatibility with the ISO 11898 standard make it an excellent choice for designers and engineers looking to enhance communication in automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess