EN
  • EN
  • DE

26NM60N

Part No 26NM60N
Manufacturer STMicroelectronics
Catalog Hard To Find
Description N-channel 600 V, 0.160 Ω, 19 A PowerFLAT™ 8x8 HV ultra low gate charge MDmesh™ II Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1123421-26NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 26NM60N CAD Model

Description

The 26NM60N is a state-of-the-art power MOSFET produced by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This device is part of the MDmesh™ series, which is well-known for its excellent on-state resistance (RDS(on)) and reduced gate charge (Qg), making it an exceptional choice for high-efficiency applications.

Key Features

  • Low Threshold Voltage: The 26NM60N boasts a low threshold voltage, ensuring that it can be driven at lower gate voltages, which is beneficial for low-power applications and reduces overall power consumption.
  • High Current Capability: With a continuous drain current (ID) rating, this MOSFET can handle significant current, making it suitable for demanding power applications.
  • MDmesh™ Technology: The device utilizes STMicroelectronics' innovative MDmesh™ technology, which combines a vertical structure with a new proprietary strip layout to yield one of the best RDS(on) per area ratios.
  • 100% Avalanche Tested: Ensuring reliability and performance under extreme conditions, the 26NM60N is 100% avalanche tested, which means it can withstand high-energy pulses.

Applications

The versatile nature of the 26NM60N makes it well-suited for a wide array of applications. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Automotive and Industrial Applications

Technical Specifications

Parameter Value
VDSS 600V
ID 20A
RDS(on) 0.165Ω
Qg 47nC

Overall, the 26NM60N from STMicroelectronics is an excellent choice for engineers looking to improve the efficiency and reliability of their power management systems. Its advanced features and robust design ensure optimal performance for a broad range of electronic devices.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess