Products specifications

Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Wire to Board
Series Omnimate LMZFL
Package Bulk
Product Status Active
Pitch 0.394" (10.00mm)
Mating Orientation 45° (135°) Angle with Board
Mounting Type Through Hole
Operating Temperature -50°C ~ 120°C
Housing Material Thermoplastic, Wemid
Contact Material - Plating Electrolytic Copper - Tin Plated
Win Source Part Number WS1206730-1954000000
Ultra Librarian 3D Model Ultra Librarian 1954000000 CAD Model

Description

The compact installation terminal for the standard wire cross-section size of 2.5mm². Tension clamp connection with a 135° outlet direction, in variable pitch: 10.00 - 10.16 mm (1 part with 2 pitches). Rated data: • 24A at 40°C / 1000V (IEC) or 15A / 300V (UL) • 0.13 - 2.5 mm² (IEC) / 26 - 14 AWG (UL) • Flammability class according to UL 94: V0<br />

You May Also Be Interested in

Weidmuller
CONN TERM BLK GROUND 8-22 AWG
Need more? Email Us
ECAD model for 1010200000
On Shore Technology Inc.
TERM BLOCK HDR 3POS 90DEG 5MM
Lowest to $1.4899
ECAD model for EDSTL950/3
Curtis Industries
CONN BARRIER STRP 20CIRC 0.375"
Need more? Email Us
ECAD model for 1520
Pololu Corporation
TERM BLOCK 6P 0.1" SIDE ENT
Lowest to $2.0257
ECAD model for 2495
Phoenix Contact
TERM BLK 6P SIDE ENT 2.54MM PCB
Lowest to $3.3014
ECAD model for 1725698
Amphenol Anytek
TERM BLK MIDDLE 1POS 25.0MM GRAY
Need more? Email Us
ECAD model for DS2400108000G
On Shore Technology Inc.
TERM BLOCK PLUG 3POS 5.08MM
Need more? Email Us
ECAD model for EDZ1110/3
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1041600000
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to $89.4382
ECAD model for 2493

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention