EN
  • EN
  • DE

1473560000

Part No 1473560000
Manufacturer Weidmuller
Catalog Terminal Blocks
Description PCB TERMINAL 5.00MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1309675-1473560000
Manufacturer Weidmüller
Category Connectors, Interconnects > Terminal Blocks > Wire to Board
Part Status Active
Pitch 0.197" (5.00mm)
Mating Orientation Vertical with Board
Current 12 A
Mounting Type Surface Mount
Wire Termination Screwless - Push Button Clamp
Color Black
Ultra Librarian 3D Model Ultra Librarian 1473560000 CAD Model

Description

The innovative quick connector - simple, safe and economical:
PCB terminals with spring connection and direct PUSH IN technology. A milestone in connection technology. Amazingly simple and simply amazing in practice:
• Connect and easily detach solid wires or wires with wire-end ferrules without using tools
• Processed automatically in the reflow or vapour phase
• Potentials and clamping points marked clearly by coloured push buttons

You May Also Be Interested in

Eaton Bussmann
2 Circuit 0.437" (11.10mm) Barrier Block Connector Screws with Solder Lugs, Single
Need more? Email Us
Amphenol Anytek
1 Position Wire to Board Terminal Block Angled Through Hole
Need more? Email Us
Amphenol Anytek
6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 4-16 AWG
Need more? Email Us
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
HARTING
TERM BLK 2POS SIDE ENTRY 5MM PCB
Need more? Email Us
Phoenix Contact
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Need more? Email Us
Wurth Electronics Inc
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Weidmuller
Terminal Block Connector 3 Position Feed Through Beige 6-16 AWG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess