EN
  • EN
  • DE

1021500000

Part No 1021500000
Manufacturer Weidmuller
Catalog Terminal Blocks
Description Terminal Block Connector 4 Position Feed Through Beige 12-30 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weidmüller
Series W
Packaging Box
Type Feed Through
Number of Positions 4
Number of Levels 2
Terminal - Width 5.1mm
Termination Style Screw
Current - IEC 24 A
Voltage - IEC 400V
Current - UL 20 A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-30 AWG
Wire Gauge or Range - mm2 0.5-4mm²
Color Beige
Material - Insulation Thermoplastic, Wemid
Material Flammability Rating UL94 V-0
Stripping Length 10mm
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1477752-1021500000
Ultra Librarian 3D Model Ultra Librarian 1021500000 CAD Model

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK FEED THRU 14-26AWG
Lowest to $1.1134
Weidmuller
Terminal Block Connector 4 Position Feed Through Beige 12-30 AWG
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $0.9681
Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Need more? Email Us
TE Connectivity
4DB-P107-03=4DB ASSEMBLY
Need more? Email Us
Wurth Electronics Inc
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Amphenol Anytek
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Eaton Bussmann
2 Circuit 0.437" (11.10mm) Barrier Block Connector Screws with Solder Lugs, Single
Need more? Email Us
Curtis Industries
1 Circuit Barrier Block Connector Screws
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess