EN
  • EN
  • DE
  • IT

AT27C4096-15PC

Part No AT27C4096-15PC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 4MBIT PARALLEL 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mbit
Memory Organization 256K x 16
Memory Interface Parallel
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT27C4096
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565396-AT27C4096-15PC
Ultra Librarian 3D Model Ultra Librarian AT27C4096-15PC CAD Model

Description

Microchip Technology's AT27C4096-15PC Overview

The AT27C4096-15PC is a high-performance, low-power EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This integrated circuit is a member of the EPROM family that provides a storage solution for applications requiring reliable and durable non-volatile memory. With a storage capacity of 4 Megabit (4 Mbit), it is well-suited for storing firmware, boot code, and other critical data that must be preserved across power cycles.

Key Features

  • Memory Size: The AT27C4096-15PC offers a substantial 4 Mbit of memory, organized as 256K x 16, allowing for the efficient storage of large code bases and data sets.
  • Access Time: It boasts a fast access time of 150 nanoseconds, which enables quick data retrieval, enhancing the performance of the overall system it is integrated into.
  • Programming Voltage: The device operates with a programming voltage of 12.75V, which is typical for EPROM technologies, ensuring compatibility with standard programming equipment.
  • Operating Modes: The AT27C4096-15PC supports read and programming modes, providing flexibility for both the initial programming of the device and subsequent read operations during normal use.
  • Package Type: This EPROM is available in a 40-pin DIP (Dual In-line Package), which is widely used and easily handled in various types of circuit boards and systems.
  • Temperature Range: It operates within an industrial temperature range, making it reliable in extreme conditions and suitable for demanding applications.

Applications

The AT27C4096-15PC is ideal for use in a multitude of applications where long-term data retention is crucial. These include, but are not limited to:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices

With its robust design and proven technology, the AT27C4096-15PC from Microchip Technology is a reliable choice for designers and engineers looking to integrate a high-capacity, non-volatile memory solution into their products.

You May Also Be Interested in

STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess