Products specifications

Access Time 150 ns
Mounting SMD (SMT)
Case / Package PLCC
Interface Parallel
Maximum Operating Temperature 85 °C
Memory Size 2 MB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 988858-M27C2001-15C6
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C2001-15C6 CAD Model

Description

Product Overview: M27C2001-15C6

The M27C2001-15C6 is a high-performance 2 Mbit (256Kb x8) UV erasable and programmable read-only memory (EPROM) component manufactured by STMicroelectronics. This device is designed to offer a flexible and cost-effective solution for applications requiring storage of large firmware codebases, such as embedded systems, computer BIOS, telecommunications, and other microprocessor-based systems.

Key Features

  • Memory Size: The M27C2001-15C6 provides a storage capacity of 2 Megabits, organized as 256K bytes of 8 bits each, which is suitable for storing large amounts of data and code.
  • Access Time: With an access time of 150ns, this EPROM offers fast data retrieval, ensuring efficient performance in time-critical applications.
  • Programming Voltage: The programming of the device is performed with a 12.5V electrical charge, which is standard for EPROM technology, providing a reliable programming process.
  • Single 5V Power Supply: Operating on a single 5V power supply, the M27C2001-15C6 is designed for low power consumption, making it suitable for power-sensitive designs.
  • UV Erasable: The data stored in the EPROM can be erased by exposure to ultraviolet light, allowing the device to be reused and reprogrammed as needed.
  • Package: It comes in a 32-lead Ceramic Dual In-line Package (CDIP), which ensures durability and reliability for various industrial and commercial applications.

Applications

The versatility of the M27C2001-15C6 EPROM makes it ideal for a wide range of applications. Some common uses include:

  • Embedded systems where long-term code storage is essential.
  • Computer BIOS updates and repairs.
  • Telecommunication systems that require firmware with high-density storage.
  • Industrial control systems that need robust and reliable non-volatile memory solutions.
  • Automotive electronics where environmental conditions demand durable memory components.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C2001-15C6 is no exception. The product is designed and manufactured to meet the high standards expected by industry professionals. With its robust design and proven technology, the M27C2001-15C6 is a dependable choice for designers looking to incorporate a reliable memory solution into their systems.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 2GBIT PAR 208MHZ 60VFBGA
Lowest to $185.6000
ECAD model for MT46H128M16LFDD-48 IT:C TR
Micron Technology Inc.
NAND MCP 8G VFBGA / FLASH - NAND (SLC), DRAM - LPDDR4 Memory IC 4Gbit ONFI 25 ns 149-WFBGA (8x9.5)
Need more? Email Us
ECAD model for MT29GZ5A5BPGGA-046AIT.87J
Rohm Semiconductor
IC EEPROM 1MBIT SPI 10MHZ 8SOP
Lowest to $2.4951
ECAD model for BR25A1MF-3MGE2
Macronix
MEMORY / FLASH - NOR (SLC) Memory IC 1Mbit SPI - Dual I/O 80 MHz 6 ns 8-TSSOP
Lowest to $0.3735
ECAD model for MX25V1006FOI
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK / EEPROM Memory IC 256Kbit Parallel 150 ns 28-FlatPack, Ceramic Bottom-Brazed
Lowest to $195.3684
ECAD model for AT28C256-15FM/883
Asahi Kasei Microsystems
IC EEPROM 2KBIT SPI 8SOP
Need more? Email Us
ECAD model for AK93C55AF
Infineon Technologies
IC FLASH 512MBIT SPI/OCTL 24FBGA / FLASH - NOR (SLC) Memory IC 512Mbit SPI - Octal I/O 200 MHz 5.45 ns 24-FBGA (6x8)
Need more? Email Us
ECAD model for S28HS512TGABHM013
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $23.4587
ECAD model for IS46TR16128CL-125KBLA2-TR
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8USON
Lowest to $2.1197
ECAD model for W25Q16FWUUIQ TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention