EN
  • EN
  • DE

M58LW032A90ZA1

Part No M58LW032A90ZA1
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Data Bus Width 16 b
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 4 MB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Number of Pins 64
RoHS Non-Compliant
Win Source Part Number 987057-M58LW032A90ZA1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M58LW032A90ZA1 CAD Model

Description

STMicroelectronics M58LW032A90ZA1 Flash Memory

The M58LW032A90ZA1 is a high-performance 32Mbit (4M x8 or 2M x16) non-volatile flash memory module from STMicroelectronics, designed for a wide range of applications that require large memory storage with the ability to retain data without power. This memory device operates on a 3V to 3.6V power supply, making it suitable for battery-powered devices and other low-power applications.

Featuring an access time of 90ns, the M58LW032A90ZA1 ensures quick read operations, which is essential for applications that require fast boot or real-time data retrieval. The device supports a parallel interface for integration into a variety of microcontroller-based systems, providing a straightforward and efficient data transfer method.

One of the key features of this flash memory is its boot block architecture, which includes a top or bottom parameter block, a main block, and an extended block. This allows for secure storage of boot code or other critical data, with the flexibility to update other sections of the memory without affecting the protected areas. The memory is organized as either 4M x8 bits or 2M x16 bits, which can be selected depending on the application's requirements.

The M58LW032A90ZA1 is designed with a focus on reliability and endurance. It can withstand a minimum of 100,000 program/erase cycles and has a data retention period of 20 years, ensuring the longevity of stored data. The device also includes features such as status register bits and a program/erase controller, which simplify the management of program and erase operations.

STMicroelectronics has incorporated various security features into the M58LW032A90ZA1, including block protection and lock-down capabilities to prevent unauthorized access to sensitive data. Additionally, the module supports a common flash interface (CFI), which allows for easy device identification and compatibility with the CFI standard.

Overall, the M58LW032A90ZA1 from STMicroelectronics is a robust and versatile flash memory solution that meets the needs of a broad spectrum of applications, from embedded systems to telecommunications, and from automotive electronics to industrial control systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess