EN
  • EN
  • DE

AT25256B-MAHL-E

Part No AT25256B-MAHL-E
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196698-AT25256B-MAHL-E
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Voltage - Supply 1.8V ~ 5.5V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 8-UFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian AT25256B-MAHL-E CAD Model

Description

The AT25256B-MAHL-E is a high-performance, 256K SPI Serial EEPROM from the reputable manufacturer Microchip Technology. This memory device provides 262,144 bits of serial electrically erasable and programmable read-only memory (EEPROM) organized as 32,768 words of 8 bits each. It is an ideal storage solution for applications that require data to be preserved during power-off scenarios, such as configuration settings, calibration data, and user preferences.

Key Features

  • Interface: The product supports the industry-standard Serial Peripheral Interface (SPI) bus, which ensures high-speed data communication and compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: It operates at a voltage range of 1.8V to 5.5V, making it suitable for various low-power and standard applications.
  • Write Protection: The device includes hardware and software write protection features, including write-protect pins and write-enable instructions, to prevent accidental data overwrites and ensure data integrity.
  • Endurance: The EEPROM boasts an endurance of 1 million write cycles per word, ensuring a long operational lifespan even in environments where data is frequently updated.
  • Data Retention: With a data retention period of over 100 years, the AT25256B-MAHL-E guarantees the preservation of data well beyond the typical lifespan of most electronic products.

Applications

The AT25256B-MAHL-E is versatile and can be used in a variety of applications, including:

  • Industrial and automotive systems that require reliable, non-volatile memory storage.
  • Consumer electronics, such as smart appliances and wearable devices, where configuration data must be retained across power cycles.
  • Medical devices where calibration and patient data storage is critical.
  • Telecommunication systems that need to store network configurations and user settings.

With its robust design and comprehensive feature set, the Microchip Technology AT25256B-MAHL-E EEPROM is a secure and reliable choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess