EN
  • EN
  • DE

ATSAMD21E16B-UUTB4

Part No ATSAMD21E16B-UUTB4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 35WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 35-WLCSP (2.82x2.53)
Manufacturer Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Reel - TR
Part Status Obsolete
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 35-XFBGA, WLCSP
Case / Package 35-WLCSP (2.82x2.53)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862491-ATSAMD21E16B-UUTB4
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16B-UUTB4 CAD Model

Description

Microchip Technology's ATSAMD21E16B-UUTB4 Microcontroller

The ATSAMD21E16B-UUTB4 is a high-performance, low-power microcontroller produced by Microchip Technology, which is renowned for its robust range of microcontrollers and integrated circuits. This particular microcontroller is part of the SAM D21 family and is based on the powerful ARM Cortex-M0+ processor. It is designed to offer a perfect balance between performance and power consumption, making it an ideal choice for a wide variety of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

Featuring a 32-bit architecture, the ATSAMD21E16B-UUTB4 operates at a maximum frequency of 48 MHz. It is equipped with 64 KB of flash memory and 8 KB of SRAM, providing ample space for application code and data storage. The microcontroller also includes a variety of peripherals such as multiple serial communication modules (SERCOM), which can be configured to work as UART, SPI, or I2C interfaces, allowing for flexible connectivity options.

One of the standout features of this microcontroller is its power efficiency. It supports multiple power-saving modes, which enable developers to reduce power consumption during idle or low-activity periods. This is particularly important for battery-powered devices where longevity is crucial.

The ATSAMD21E16B-UUTB4 also boasts a rich set of I/O options, including up to 52 programmable I/O pins that can be used for interfacing with sensors, actuators, and other electronic components. Additionally, it has advanced analog capabilities with its 12-bit analog-to-digital converters (ADCs), analog comparators, and digital-to-analog converter (DAC) outputs, which are essential for processing real-world signals.

For security-conscious applications, the microcontroller provides features such as a True Random Number Generator (TRNG) and hardware-based cryptographic support, ensuring secure data transmission and storage. Moreover, the device is compatible with the Atmel Studio IDE and supports the Atmel Software Framework (ASF), which simplifies development by providing a rich set of libraries and example projects.

In summary, the ATSAMD21E16B-UUTB4 from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a multitude of applications that require high performance, low power consumption, and a rich peripheral set. Its extensive feature set ensures that developers can create sophisticated and reliable systems with ease.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7145 $59.4320
38+ $3.0480 $115.8240
59+ $2.9533 $174.2447
81+ $2.8575 $231.4575
105+ $2.7628 $290.0940
140+ $2.4763 $346.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess