EN
  • EN
  • DE

24AA04-I/MS

Part No 24AA04-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 400KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 24AA04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA04-I/MS-NDR, 24AA04I/MS
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906010-24AA04-I/MS
Ultra Librarian 3D Model Ultra Librarian 24AA04-I/MS CAD Model

Description

The 24AA04-I/MS is a 4Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device meticulously designed by Microchip Technology. This small yet robust component is encapsulated in an 8-lead MSOP (Mini Small Outline Package) that is well-suited for applications requiring data storage that can be dynamically updated, such as in configuration settings, calibration data, and device identification.

Key Features

  • Memory Size: 4 Kbit (512 x 8)
  • Interface Type: I2C (2-wire serial interface)
  • Speed: Supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I2C protocol
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a wide range of applications from low-power to standard 5V operations
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable operation under extreme conditions
  • Write Cycle Time: 5 ms max, providing efficient data management and fast write operations
  • Write Protect: Dedicated pin to lock the write capability, preventing accidental data alteration
  • Endurance: 1 million write cycles, ensuring a long lifespan for applications with frequent data updates
  • Data Retention: Rated for over 200 years at 25°C, offering persistent data storage

Applications

The versatility of the 24AA04-I/MS makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Smart cards and RFID tags
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics
  • PCs and laptops for BIOS and firmware settings

Reliability and Support

As a product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the 24AA04-I/MS comes with the assurance of high quality and reliability. Customers can also benefit from Microchip's outstanding technical support and resources to facilitate the design and development process.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1998 $62.3976
28+ $4.2666 $119.4648
42+ $4.1337 $173.6154
58+ $3.9998 $231.9884
75+ $3.8669 $290.0175
100+ $3.4673 $346.7300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess