EN
  • EN
  • DE

TDA7463AD-1 LF

Part No TDA7463AD-1 LF
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 216012-TDA7463AD-1 LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7463AD-1 LF CAD Model

Description

STMicroelectronics TDA7463AD-1 LF Audio Processor

The TDA7463AD-1 LF from STMicroelectronics is an advanced audio processor that combines multiple features to enhance the audio experience in car radio applications. As a leading product from a reputable semiconductor manufacturer, this integrated circuit offers a versatile solution for modern audio processing needs.

Key Features

  • Audio Processing: The TDA7463AD-1 LF boasts sophisticated signal processing capabilities, with functions such as volume control, tone control (bass and treble), balance, and fader. These features allow for a highly customizable audio output that can be tailored to the listener's preferences.
  • Input Multiplexer: The device includes an input multiplexer with three stereo inputs and one mono input, providing flexibility in handling various audio sources.
  • Low Distortion: The audio processor is designed to produce a clear sound with low levels of distortion, ensuring high-quality audio reproduction.
  • Standby and Mute Functions: To conserve power, the TDA7463AD-1 LF offers standby and mute functions that can be easily activated when the audio output is not needed.
  • Robust Design: The product is engineered to withstand the harsh conditions commonly found in automotive environments, such as temperature fluctuations and vibrations.

Applications

The TDA7463AD-1 LF is primarily used in car radio systems, but its versatile nature also makes it suitable for a range of audio applications where reliable and high-quality sound processing is required.

Technical Specifications

  • Supply Voltage Range: 7.5V to 10.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: SO-20L

With its combination of audio processing features and robust design, the TDA7463AD-1 LF from STMicroelectronics is an ideal choice for developers looking to create advanced audio systems for automotive or other demanding environments. Its high integration level simplifies circuit design and helps reduce overall system cost, making it a valuable component in the audio electronics market.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
ON Semiconductor
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Texas Instruments
Lowest to $2.0045
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $34.9254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess