EN
  • EN
  • DE

STA350B

Part No STA350B
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr STMicroelectronics
Series Sound Terminal™
Package Tray
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Interface I2C, I2S
Voltage - Supply 5V ~ 26V
Temperature Range - Operating -20°C ~ 85°C (TA)
Specifications Full Flexible Amplification
Mounting SMD (SMT)
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36 EPU
Base Product Number STA350
Standard Package 1,225
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272357-STA350B
Ultra Librarian 3D Model Ultra Librarian STA350B CAD Model

Description

Introducing the STA350B Sound Terminal™

The STA350B from STMicroelectronics is a pioneering audio solution that integrates advanced digital audio processing technology and power amplification to deliver high-quality sound in a compact, energy-efficient package. This innovative component is part of ST's Sound Terminal™ family, which is renowned for revolutionizing audio systems by combining digital audio processing and power amplification to create a fully integrated digital audio power platform.

Key Features

  • Power Output: The STA350B boasts up to 2 x 50W + 1 x 100W of power output, ensuring robust and dynamic audio performance for a wide range of applications.
  • Audio Channels: It features a 2.1-channel configuration, making it ideal for high-quality sound bars, docking stations, and music systems.
  • Sound Enhancement: Equipped with a full suite of sound enhancement technologies, including tone control, dynamic range compression, and advanced bass management, the STA350B can deliver crystal-clear audio with rich bass and well-defined highs.
  • FFX™ Technology: The STA350B incorporates ST's proprietary FFX™ power output stage, offering high efficiency, reduced power dissipation, and exceptional audio fidelity.
  • Flexibility: Multiple I²S and TDM digital audio inputs, along with an integrated digital audio processor, provide flexibility and ease of integration with a variety of digital audio sources.
  • Customizable: A comprehensive set of programmable parameters and coefficients are available for customizing the audio processing to suit specific requirements.

Applications

The STA350B is versatile and can be used in a variety of audio applications. Its high-quality sound output and efficient operation make it an excellent choice for:

  • Sound bars and home theater systems
  • Wireless speakers and docking stations
  • Multi-media monitors and TV audio systems
  • Active speakers and subwoofers

With its integrated approach, the STA350B simplifies design complexity, reduces system costs, and helps product designers create compact, powerful, and high-fidelity audio systems that meet the demands of today's consumers. Whether you are a hobbyist, an audio system designer, or a manufacturer looking to elevate your product's audio experience, the STA350B Sound Terminal™ is a solution that embodies innovation and performance.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess