EN
  • EN
  • DE

ADAV400KSTZ

Part No ADAV400KSTZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC AUDIO CODEC PROCESSOR 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number ADAV400
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 556858-ADAV400KSTZ
Ultra Librarian 3D Model Ultra Librarian ADAV400KSTZ CAD Model

Description

The ADAV400KSTZ is a sophisticated audio processor from Analog Devices Inc., renowned for its high performance and versatility in sound processing applications. This integrated circuit is designed to cater to a wide range of audio applications, from professional audio equipment to consumer electronics, offering manufacturers a reliable and efficient solution for their audio processing needs.

At the heart of the ADAV400KSTZ lies an advanced SigmaDSP® core, which provides exceptional signal processing capabilities. This enables the device to handle complex audio algorithms with ease, ensuring high-quality sound reproduction and manipulation. The processor supports a variety of audio formats, including PCM, Dolby Digital, and DTS, making it highly adaptable to different audio sources and requirements.

The ADAV400KSTZ boasts a flexible audio routing matrix, which allows for a customizable signal path configuration. This feature is particularly useful for designers looking to implement specific audio processing flows or to integrate the device into systems with multiple input and output options. The processor also features integrated ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), providing a complete end-to-end audio solution.

For connectivity, the ADAV400KSTZ includes a range of interfaces such as I²C, SPI, and a serial audio interface. These interfaces facilitate easy integration with other components in an audio system and enable seamless communication between devices. Additionally, the processor is designed with power efficiency in mind, making it suitable for applications where power consumption is a critical factor.

The ADAV400KSTZ comes in a compact LQFP (Low Profile Quad Flat Package) form factor, which is ideal for space-constrained applications. The compact size, combined with its robust feature set, makes this audio processor a top choice for designers looking to create high-performance audio systems without compromising on space or power.

Overall, the ADAV400KSTZ from Analog Devices Inc. is a state-of-the-art audio processor that delivers exceptional sound quality, extensive functionality, and design flexibility, making it an excellent choice for a wide array of audio processing applications.

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $9.6370
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess