EN
  • EN
  • DE
  • IT

CS3308-CQZR

Part No CS3308-CQZR
Manufacturer Cirrus Logic Inc.
Catalog Audio Special Purpose
Description Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic
Output Power 362 mW
THD plus Noise 112 dB
Package / Case LQFP-48
Audio - Load Impedance 2 kOhms
Supply Voltage - Min 3.1 V
Supply Voltage - Max 5.25 V
Minimum Operating Temperature - 10 C
Maximum Operating Temperature + 70 C
Mounting Style SMD/SMT
Series CS3308
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 1.45 mm
Input Type Single
Length 7.1 mm
Product Volume Controls
Type 8-Channel
Width 7.1 mm
Brand Cirrus Logic
Gain 22 dB
Number of Channels 8 Channel
GBP - Gain Bandwidth Product 5 MHz
Operating Supply Current 36 mA
Operating Supply Voltage 3.5 V/5.25 V
Output Signal Type Analog
Product Type Audio Amplifiers
PSRR - Power Supply Rejection Ratio 80 dB
Standard Pack Qty 2000
Subcategory Audio ICs
Vos - Input Offset Voltage 750 mV
Ultra Librarian 3D Model Ultra Librarian CS3308-CQZR CAD Model

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Lowest to $27.7076
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Skyworks Solutions Inc.
Lowest to $5.7045
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1765 $96.3530
3+ $39.5295 $118.5885
5+ $38.2941 $191.4705
7+ $37.0589 $259.4123
8+ $35.8235 $286.5880
11+ $32.1177 $353.2947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess