EN
  • EN
  • DE

SI8241BB-B-IS1

Part No SI8241BB-B-IS1
Manufacturer Skyworks Solutions Inc.
Catalog Audio Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
Function Line Driver
Applications Pre-Amplifier
Number of Channels 2
Interface Analog
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Specifications Class D
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI824
Other Names 336-1999-5,SI8241BBBIS1
Standard Package 48
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272360-SI8241BB-B-IS1
Ultra Librarian 3D Model Ultra Librarian SI8241BB-B-IS1 CAD Model

Description

The SI8241BB-B-IS1 is an integrated circuit designed for use in audio special purpose applications, specifically as a pre-amplifier.

  • Application: Audio special purpose (pre-amplifier)
  • Amplifier Class: Class D
  • Channels: Two
  • Voltage Supply: 4.5V to 5.5V
  • Mounting: SMD (SMT)
  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Standard Package: 48
  • Temperature Range: -40°C ~ 125°C (TA)
  • Manufacturer: Skyworks Solutions Inc.
  • ECCN: EAR99
  • MSL Level: 2A (4 Weeks)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
Lowest to $3.8651
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $9.6370
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess