EN
  • EN
  • DE

AD844JRZ-16-REEL7

Part No AD844JRZ-16-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 16SOIC / Current Feedback Amplifier 1 Circuit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2000V/µs
-3db Bandwidth 60 MHz
Current - Input Bias 200 nA
Voltage - Input Offset 50 µV
Current - Supply 6.5mA
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD844
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD844JRZ-16-REEL7TR-ND,AD844JRZ-16-REEL7DKR-ND,505-AD844JRZ-16-REEL7DKR,AD844JRZ-16-REEL7-ND,AD844JRZ-16-REEL7TR,505-AD844JRZ-16-REEL7CT,AD844JRZ-16-REEL7CT,AD844JRZ-16-REEL7DKR,505-AD844JRZ-16-REEL7TR,AD844JRZ-16-REEL7CT-ND
Standard Package 250
Win Source Part Number 1030304-AD844JRZ-16-REEL7
Ultra Librarian 3D Model Ultra Librarian AD844JRZ-16-REEL7 CAD Model

Description

Product Overview: AD844JRZ-16-REEL7

The AD844JRZ-16-REEL7 is a high-performance, monolithic operational amplifier (op-amp) from the renowned manufacturer Analog Devices Inc. Designed with precision and speed in mind, this component is a part of the AD844 series and is well-suited for a wide range of applications, including telecommunications, instrumentation, and professional audio equipment.

Key Features and Benefits

  • High-Speed Performance: The AD844JRZ-16-REEL7 boasts a high slew rate and wide bandwidth, making it ideal for applications requiring fast signal processing.
  • Low Distortion: With its low harmonic distortion, this op-amp is perfect for audio applications and other systems where signal integrity is paramount.
  • Single-Supply Operation: This device can operate from a single power supply, simplifying power management in embedded systems.
  • Dual-Supply Flexibility: For applications requiring more headroom or bipolar signals, the AD844JRZ-16-REEL7 can also be used with dual power supplies.
  • Wide Supply Voltage Range: The op-amp can handle a broad range of supply voltages, accommodating various application requirements.

Applications

The versatility of the AD844JRZ-16-REEL7 makes it suitable for a plethora of applications, including:

  • Active filters
  • Video and RF amplification
  • High-performance audio
  • Fast amplifiers for signal conditioning
  • Buffer amplifiers
  • Integration and differentiation circuits
  • Test and measurement equipment

Packaging and Quality Assurance

The AD844JRZ-16-REEL7 is delivered in a reel packaging format, denoted by the 'REEL7' suffix, which is conducive for automated manufacturing processes, ensuring efficiency and consistency in production. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding environments.

Conclusion

Whether you're designing a state-of-the-art audio system, a high-speed data acquisition device, or any other application that requires a high-performance operational amplifier, the AD844JRZ-16-REEL7 from Analog Devices Inc. offers the precision, speed, and reliability needed to get the job done. Its combination of features, along with the company's reputation for quality, make it a smart choice for your next project.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess