EN
  • EN
  • DE

ADA4505-1ARJZ-R2

Part No ADA4505-1ARJZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name ADA4505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4505-1ARJZ-R2DKR, ADA4505-1ARJZ-R2TR, ADA45051ARJZR2, ADA4505-1ARJZ-R2CT
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859868-ADA4505-1ARJZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4505-1ARJZ-R2 CAD Model

Description

Analog Devices Inc. ADA4505-1ARJZ-R2: Precision Amplifier

The ADA4505-1ARJZ-R2 from Analog Devices Inc. is a high-performance, single-supply precision amplifier that offers a unique blend of low noise, low input bias current, and low power consumption. This operational amplifier is designed to meet the stringent requirements of battery-powered and portable applications where power efficiency without sacrificing accuracy is paramount.

Key Features

  • Precision Performance: With its low offset voltage and low input bias current, the ADA4505-1ARJZ-R2 ensures high accuracy in signal amplification, making it suitable for precision instrumentation and sensor signal conditioning.
  • Low Power Consumption: The device is optimized for low power operation, drawing only 21 μA of quiescent current, which helps in extending battery life in portable applications.
  • Wide Supply Voltage Range: The amplifier operates over a wide supply voltage range from 2.7 V to 5.5 V, allowing flexibility in various circuit designs.
  • Rail-to-Rail Output: The rail-to-rail output stage of the ADA4505-1ARJZ-R2 provides maximum dynamic range, which is especially beneficial when operating at lower supply voltages.
  • Low Noise: With a low voltage noise density of 27 nV/√Hz at 1 kHz, this amplifier is an excellent choice for applications requiring low noise operation.

Applications

  • Portable and battery-powered instrumentation
  • Sensor signal conditioning
  • Medical devices
  • Data acquisition systems
  • Process control

The ADA4505-1ARJZ-R2 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable performance across various environmental conditions. Analog Devices Inc. has engineered this amplifier with a commitment to quality and reliability, making the ADA4505-1ARJZ-R2 a trusted choice for designers seeking to optimize their systems for precision and efficiency.

Whether you are developing a sophisticated medical device or a simple sensor interface, the ADA4505-1ARJZ-R2 offers a compelling combination of features that can help you achieve your design goals with confidence.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9946 $59.6760
125+ $0.9305 $116.3125
195+ $0.8984 $175.1880
280+ $0.8343 $233.6040
360+ $0.8022 $288.7920
450+ $0.7701 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,930 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess