EN
  • EN
  • DE

S-812C37AMC-C2R-T2

Part No S-812C37AMC-C2R-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063526-S-812C37AMC-C2R-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C37AMC-C2R-T2 CAD Model

Description

The S-812C37AMC-C2R-T2 is a positive voltage regulator manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable and regulated 3.7V output voltage, making it suitable for a diverse range of applications where precise and reliable voltage control is essential.

Applications

  • Portable Electronics: Voltage regulation in smartphones, tablets, and wearable devices.
  • Battery-Powered Systems: Power management in remote sensors, IoT devices, and handheld instruments.
  • Industrial Automation: Stable power supply for microcontrollers and sensors in control systems.
  • Consumer Electronics: Voltage stabilization for audio amplifiers, LCD displays, and other peripherals.
  • Medical Devices: Ensures consistent voltage for critical circuits in medical equipment.

Features

  • Output Voltage: Fixed 3.7V output.
  • High Accuracy: Tight tolerance on the output voltage, ensuring stable operation of connected components.
  • Low Dropout Voltage: Efficient regulation even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption, prolonging battery life.
  • Overcurrent Protection: Built-in protection against excessive output current.
  • Short-Circuit Protection: Safeguards the regulator and connected components from damage due to short circuits.
  • Thermal Shutdown: Protects the device from overheating, enhancing reliability.
  • Package: SOT-23-6 package for surface mount assembly.

Benefits

  • Stable and Reliable Power: Provides a consistent voltage supply, improving the performance and lifespan of connected devices.
  • Extended Battery Life: Low quiescent current consumption maximizes battery life in portable applications.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown features ensure the regulator's reliability and protect against potential damage.
  • Compact Design: SOT-23-6 package enables integration into space-constrained applications.
  • Simplified Implementation: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The S-812C37AMC-C2R-T2 operates over a specified input voltage range, and the specific values can be found in the datasheet. The SOT-23-6 package is suitable for automated assembly processes, and its small footprint makes it ideal for compact devices. This regulator is designed with internal compensation to maintain stability across a range of operating conditions and load currents. It is well-suited for scenarios requiring a precise and efficient 3.7V supply.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Panjit
Lowest to $6.9300
Lite-On Inc.
Lowest to $3.3322
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Hitachi, Ltd
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2680 $61.6080
14+ $8.4246 $117.9444
22+ $8.1612 $179.5464
30+ $7.8979 $236.9370
38+ $7.6346 $290.1148
51+ $6.8457 $349.1307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess