The S08U25-600A is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It's designed for high-efficiency rectification and fast switching applications. This rectifier is commonly used in various power supply and converter circuits.
Applications:
- Switching mode power supplies (SMPS)
- Freewheeling diodes in inductive loads
- DC-DC converters
- Reverse polarity protection
- LED lighting systems
Features:
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- High surge current capability: Provides robustness against transient conditions.
- Fast switching speed: Enables high-frequency operation.
- High reliability: Offers stable performance over a wide temperature range.
- RoHS compliant: Environmentally friendly and complies with regulations.
Benefits:
- Improved efficiency: Reduces power consumption and heat generation.
- Enhanced system reliability: Provides stable and dependable operation.
- Compact design: Allows for smaller and lighter power supply solutions.
- Cost-effective solution: Offers a balance of performance and price.
- Reduced EMI: Fast switching with minimal reverse recovery charge reduces electromagnetic interference.
Additional Details:
The S08U25-600A has a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 8A. The forward voltage drop is typically less than 0.7V at rated current. It is typically packaged in a DO-27 package for through-hole mounting. The operating junction temperature range is typically -65°C to +150°C. Detailed specifications including reverse leakage current and thermal resistance can be found in the manufacturer's datasheet.