EN
  • EN
  • DE

SC1531CS

Part No SC1531CS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314829-SC1531CS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1531CS CAD Model

Description

The SC1531CS is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. It is particularly suitable for applications requiring efficient power management and low noise operation.

Applications

  • Post Regulation for Switching Power Supplies: To reduce ripple and noise in sensitive applications.
  • Battery Powered Systems: Due to its low dropout voltage and efficient operation, it is ideal for extending battery life.
  • Portable Devices: Such as smartphones, tablets, and other handheld electronics.
  • Point of Load Regulation: Providing stable voltage to specific components within a larger system.
  • Consumer Electronics: For voltage regulation in various consumer products.

Features

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • High Accuracy Output: Provides a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Prevents damage due to overheating.
  • Stable with Ceramic Output Capacitors: Allows for smaller and more cost-effective capacitor usage.

Benefits

  • Improved System Efficiency: Low dropout voltage and low quiescent current contribute to efficient power management.
  • Extended Battery Life: Low power consumption in standby mode helps to extend battery life in portable applications.
  • Reliable Operation: Over-current and thermal shutdown protection features ensure robust and reliable performance.
  • Simplified Design: Stable with ceramic capacitors reduces component count and simplifies board layout.
  • Precise Voltage Regulation: High accuracy output voltage provides stable power to sensitive components, improving system performance.

Technical Specifications

The SC1531CS typically operates with an input voltage range suitable for various applications. It offers a fixed or adjustable output voltage option, allowing for flexibility in design. The dropout voltage is typically very low, often in the range of a few hundred millivolts at full load. The quiescent current is kept minimal to improve efficiency. The regulator also incorporates protection features such as over-current limiting and thermal shutdown to prevent damage under fault conditions. Package options include surface mount packages for automated assembly.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess