EN
  • EN
  • DE

SN74AC563PW

Part No SN74AC563PW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 4.6ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AC563
Other Names SN74AC563PWG4,SN74AC563PWG4,SN74AC563PWE4,TEXTISSN74AC563PW,2156-SN74AC563PW,SN74AC563PWE4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257413-SN74AC563PW
Ultra Librarian 3D Model Ultra Librarian SN74AC563PW CAD Model

Description

Product Overview: SN74AC563PW by Texas Instruments

The SN74AC563PW is a high-performance integrated circuit produced by the renowned semiconductor manufacturer, Texas Instruments. This device is part of the 74AC series, known for its advanced CMOS logic, which operates at higher speeds while maintaining low power consumption. The SN74AC563PW is designed to deliver reliable performance for a wide range of digital applications.

Key Features

  • Octal D-Type Transparent Latches: The SN74AC563PW comes with eight D-type transparent latches with 3-state outputs, allowing for the temporary storage of data and giving the user control over data flow in their circuit.
  • Wide Operating Voltage: It operates over a broad voltage range of 2V to 6V, providing versatile power supply options suitable for various logic systems and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • High Drive Capability: The outputs can drive up to 24mA at the 5V supply level, which is ideal for driving multiple loads or for interfacing with other high-power components in a circuit.
  • Bus Hold Data Inputs: The data inputs include a bus-hold feature, which eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.

Package and Quality

The SN74AC563PW is packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package), which is designed for space-saving on PCBs (Printed Circuit Boards) without sacrificing performance. The device is also available in a variety of other standard packages to suit diverse application requirements.

Applications

With its robust design and versatile features, the SN74AC563PW is ideal for a variety of applications, including:

  • Temporary data storage
  • Data multiplexing
  • Address latching
  • Industrial controls
  • Communication systems
  • Computers and computer peripherals

Texas Instruments ensures that their products meet high-quality standards, and the SN74AC563PW is no exception. It is manufactured under stringent conditions to ensure reliability and durability for end-users. Whether you are designing a new system or upgrading an existing one, the SN74AC563PW offers a dependable solution for your digital latching needs.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess