EN
  • EN
  • DE

CD4043BPWR

Part No CD4043BPWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC NOR R/S LTCH 3ST QUAD 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Logic Type S-R Latch
Output Type Tri-State
Voltage - Supply 3V ~ 18V
Independent Circuits 4
Delay Time - Propagation 50ns
Current - Output High, Low 6.8mA, 6.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4043
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576962-CD4043BPWR
Ultra Librarian 3D Model Ultra Librarian CD4043BPWR CAD Model

Description

Product Overview: CD4043BPWR from Texas Instruments

The CD4043BPWR is a robust, versatile CMOS Quad NOR R/S Latch with 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit (IC) is part of Texas Instruments' 4000 series, known for its reliability and ease of use in a wide range of electronic applications. The device is specifically engineered to meet the demands of the most challenging electronic systems, providing high performance and low power consumption.

Key Features

  • Logic Type: The CD4043BPWR features a Quad NOR R/S latch, which consists of four independent NOR latches with separate set and reset inputs.
  • Output Type: It comes with 3-state outputs, which allow for connection to common bus lines, thereby enabling multiple devices to share the same output lines without interference.
  • Supply Voltage Range: This IC operates over a broad voltage range from 3V to 18V, making it suitable for battery-operated and automotive applications, as well as for standard logic level circuits.
  • Package: The device is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, under the part number CD4043BPWR. This package is designed for space-saving and surface-mount technology, enhancing its compatibility with modern PCB designs.
  • Temperature Range: It is designed to operate over an industrial temperature range of -55°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

The CD4043BPWR is ideally suited for a variety of applications where data storage or signal control is required. Common applications include:

  • Memory storage and retrieval systems
  • Buffer storage
  • Power domain switching
  • Signal gating
  • Logic circuitry

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4043BPWR is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. Each IC undergoes rigorous testing and quality control measures, making it a preferred choice for professionals and hobbyists alike.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance with their design and application needs.

You May Also Be Interested in

Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5191 $51.9100
235+ $0.4259 $100.0865
365+ $0.4126 $150.5990
505+ $0.3993 $201.6465
650+ $0.3860 $250.9000
870+ $0.3461 $301.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess