EN
  • EN
  • DE

PIC16F676-I/ST

Part No PIC16F676-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin FLASH-Based 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1237967-PIC16F676-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F676
Introduction Date July 31, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F676-I/ST CAD Model

Description

Microchip Technology's PIC16F676-I/ST Microcontroller

The PIC16F676-I/ST is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact and efficient solution. This microcontroller is part of the renowned PIC16 family, which is well-known for its ease of use, reliability, and flexibility in various electronic applications.

At the heart of the PIC16F676-I/ST is a high-performance RISC CPU with only 35 single-word instructions to learn. This simplicity allows for a quick learning curve and fast development times. The device operates at a maximum frequency of 20MHz, providing robust processing capabilities for a wide range of tasks.

The microcontroller comes with 1.75KB of flash memory, which is ideal for storing application code, and 128 bytes of RAM for data storage. Additionally, it features 64 bytes of EEPROM, allowing for non-volatile storage of configuration settings or small amounts of data that must be preserved between resets or power cycles.

One of the key features of the PIC16F676-I/ST is its integrated 10-bit Analog-to-Digital Converter (ADC), which provides 8 channels. This makes it an excellent choice for interfacing with analog sensors and performing precise measurements in applications such as temperature monitoring, light intensity detection, or any other scenario where analog signals need to be accurately digitized.

The device also offers a range of peripherals that enhance its functionality, including a comparator, a Timer0 module for timing and counting applications, and a precision internal oscillator that reduces the need for external components. Furthermore, the PIC16F676-I/ST supports In-Circuit Serial Programming (ICSP) for convenient programming and reprogramming of the device, even after it has been embedded in a system.

Available in a TSSOP package, the PIC16F676-I/ST is designed for surface-mount technology, making it ideal for space-constrained applications. Its extended temperature range ensures reliable operation in environments with varying temperatures. With its robust set of features and Microchip's commitment to quality, the PIC16F676-I/ST is a smart choice for designers looking to add sophisticated control to their embedded systems.

Whether you are developing consumer electronics, automotive systems, or industrial controls, the PIC16F676-I/ST offers the performance, versatility, and reliability needed to meet the demands of your application.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8433 $53.2763
26+ $3.9740 $103.3240
39+ $3.8498 $150.1422
54+ $3.7256 $201.1824
70+ $3.6014 $252.0980
93+ $3.2289 $300.2877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess