EN
  • EN
  • DE

PIC16F689T-I/SS

Part No PIC16F689T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 210065-PIC16F689T-I/SS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,600
Ultra Librarian 3D Model Ultra Librarian PIC16F689T-I/SS CAD Model

Description

Product Overview - PIC16F689T-I/SS

The PIC16F689T-I/SS is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications. This MCU is part of the renowned PIC16F family, well-known for their robust performance and ease of use in embedded systems.

The PIC16F689T-I/SS comes in a 20-pin SSOP (Shrink Small Outline Package) form factor, which makes it suitable for space-constrained applications without compromising on functionality. It operates at an industrial temperature range, ensuring reliable performance under extreme conditions.

Key Features:

  • Flash Memory: Equipped with 7 KB of on-board flash memory, this MCU provides ample space for complex program codes and is ideal for iterative development processes due to its re-programmability.
  • RAM and EEPROM: It boasts 256 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage.
  • I/O Pins: The device offers up to 18 versatile input/output pins, supporting various interfaces and enabling the MCU to handle multiple tasks simultaneously.
  • 10-bit Analog-to-Digital Converter: With an integrated 10-bit ADC, the PIC16F689T-I/SS can easily interface with analog sensors and perform precise digital conversions.
  • Timers and Comparators: Multiple timers and comparators allow for accurate timing operations, event counting, and real-time system monitoring.
  • In-Circuit Serial Programming™ (ICSP™): The MCU supports ICSP for convenient programming and debugging, simplifying the development process.

Applications:

The flexibility and robust feature set of the PIC16F689T-I/SS make it an ideal choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home automation
  • Medical devices
  • Hobbyist projects

With its combination of performance, flexibility, and reliability, the PIC16F689T-I/SS from Microchip Technology is a go-to MCU for engineers and hobbyists looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0948 $50.2752
59+ $1.7188 $101.4092
91+ $1.6651 $151.5241
125+ $1.6114 $201.4250
161+ $1.5577 $250.7897
215+ $1.3965 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess