EN
  • EN
  • DE

MAX15046BAEE+T

Part No MAX15046BAEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 40 V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Maximum) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 16-QSOP-EP
Win Source Part Number 701558-MAX15046BAEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15046
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX15046BAEE+T CAD Model

Description

Introducing the MAX15046BAEE+T from Maxim Integrated

The MAX15046BAEE+T is a highly efficient, compact, and reliable integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular device is a testament to Maxim's commitment to providing advanced solutions for power management applications.

Key Features

  • High Efficiency: The MAX15046BAEE+T boasts a high-efficiency rate, which is crucial for minimizing heat generation and ensuring optimal performance in power-sensitive applications.
  • Small Footprint: Designed with space constraints in mind, this device comes in a compact package, making it ideal for use in portable devices and other applications where board space is at a premium.
  • Robust Thermal Management: With its excellent thermal management capabilities, the MAX15046BAEE+T ensures reliable operation even under varying environmental conditions and workloads.
  • Versatile Applications: The versatility of the MAX15046BAEE+T allows it to be used in a wide range of applications, including but not limited to, telecommunications, computing, and industrial systems.

Technical Specifications

The MAX15046BAEE+T operates over a wide input voltage range and features integrated MOSFETs for synchronous rectification. This results in reduced external component count and simplifies the design process for engineers. The device also includes a range of built-in protection features such as over-temperature, over-current, and under-voltage lockout, which safeguard the system against potential damage from abnormal operating conditions.

Applications

Thanks to its high efficiency and compact size, the MAX15046BAEE+T is an excellent choice for a variety of applications. It is particularly well-suited for distributed power systems, point-of-load conversions, and other space-constrained environments where power efficiency is critical. Its robust design also makes it suitable for harsh industrial settings.

Conclusion

Maxim Integrated's MAX15046BAEE+T is a powerful, efficient, and versatile power management solution that addresses the needs of modern electronic systems. Its combination of high performance, compact size, and reliability makes it an ideal choice for designers looking to optimize their power architecture in a range of applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess