EN
  • EN
  • DE
  • IT

PIC16F689-I/SO

Part No PIC16F689-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 037581-PIC16F689-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 38
Ultra Librarian 3D Model Ultra Librarian PIC16F689-I/SO CAD Model

Description

Microchip Technology's PIC16F689-I/SO Microcontroller

The PIC16F689-I/SO is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model comes in a small-outline, 20-pin SOIC package, making it suitable for space-constrained applications. It is part of the PIC16F family, well-known for its ease of use and robustness in various electronic applications.

The PIC16F689-I/SO microcontroller is built around Microchip's high-performance RISC CPU architecture, which enables the execution of most instructions in a single cycle. It operates at a maximum frequency of 20MHz, with a wide operating voltage range of 2.0V to 5.5V, providing flexibility for both low-power and high-speed applications. This microcontroller is particularly well-suited for projects requiring a good balance between power consumption and processing capability.

One of the key features of the PIC16F689-I/SO is its 7KB of Flash program memory, which offers ample space for application code. Additionally, it comes with 256 bytes of EEPROM data memory for non-volatile storage and 256 bytes of RAM for efficient data manipulation. The device also includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to easily interface with analog sensors and perform complex signal processing tasks.

The microcontroller supports a variety of serial communication protocols, including I2C, SPI, and USART, making it an excellent choice for embedded systems that require communication with other devices, such as sensors, memory modules, or other microcontrollers. Furthermore, the PIC16F689-I/SO features a comprehensive set of peripherals, such as timers, comparators, and PWM modules, which can be used to implement complex control systems without additional external components.

For ease of programming and debugging, the PIC16F689-I/SO supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debugging (ICD) via two pins. This capability allows developers to program the microcontroller in the application circuit, facilitating rapid development and testing.

In summary, the PIC16F689-I/SO from Microchip Technology is a highly capable microcontroller that offers a rich set of features for a wide range of applications, from simple low-power devices to more complex control systems. Its combination of performance, memory, and peripherals, along with its easy-to-use programming model, makes it an excellent choice for both hobbyists and professional engineers.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess