EN
  • EN
  • DE

S3C2410AL26N

Part No S3C2410AL26N
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968774-S3C2410AL26N
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3C2410AL26N CAD Model

Description

The Samsung S3C2410AL26N is a 16/32-bit RISC microcontroller based on the ARM920T core. It offers a comprehensive set of peripherals and features, making it suitable for a wide range of embedded applications. It is designed for mobile and general applications requiring a high level of performance and integration with low power consumption.

Applications:

  • Handheld devices
  • Personal Digital Assistants (PDAs)
  • Smartphones
  • Portable media players
  • Embedded control systems

Features:

  • ARM920T core with 16KB I-Cache and 16KB D-Cache
  • Integrated LCD controller with support for STN and TFT displays
  • Camera interface
  • USB Host and Device controllers
  • NAND Flash controller
  • SD Card/MMC interface
  • UART, SPI, and I2C serial interfaces
  • Real-Time Clock (RTC)
  • 10-bit ADC
  • PWM timers

Benefits:

  • High performance with low power consumption
  • Rich set of peripherals for various applications
  • Integrated LCD controller simplifies display integration
  • Flexible memory interface supports various memory types
  • Comprehensive software development tools available

Technical Specifications:

Core: ARM920T
Operating Frequency: Up to 266 MHz
Memory Interfaces: SDRAM, SRAM, NAND Flash
Operating Voltage: 1.8V core, 3.3V I/O
Package: 272-pin LQFP

The S3C2410AL26N is a versatile microcontroller that provides a powerful platform for developing embedded systems. Its integrated peripherals and low power consumption make it an excellent choice for portable and mobile applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess