EN
  • EN
  • DE

SST28LF040-200-3C-NH

Part No SST28LF040-200-3C-NH
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096349-SST28LF040-200-3C-NH
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST28LF040-200-3C-NH CAD Model

Description

The SST28LF040-200-3C-NH is a 4 Mbit Flash memory device manufactured by Silicon Storage Technology (SST). It's designed for low-power, high-performance applications requiring non-volatile storage. This particular variant operates with a 3.0V power supply and has an access time of 200 ns. It's commonly used for storing firmware, code, and data in embedded systems.

Applications

  • Embedded systems firmware storage.
  • Code storage for microcontrollers.
  • Data logging applications.
  • Industrial control systems.
  • Consumer electronics.

Features

  • Memory Size: 4 Mbit (512 K x 8)
  • Supply Voltage: 3.0V
  • Access Time: 200 ns
  • Interface: Parallel
  • Package: 32-Pin PDIP
  • Operating Temperature Range: 0°C to +70°C
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • High Endurance: Supports a large number of write/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Enables quick data retrieval for improved system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Reliability: Provides dependable storage for critical data.
  • Ease of Integration: Standard interface simplifies integration into existing systems.

Additional Details

The SST28LF040-200-3C-NH is typically programmed using standard parallel Flash memory programming equipment. This device supports sector erase operations, allowing for efficient memory management. The 32-pin PDIP package facilitates easy insertion and removal from sockets. SST's SuperFlash technology ensures high reliability and endurance. This memory chip is designed to meet the demands of embedded applications. The device is capable of withstanding a wide temperature range. It is used in various applications requiring reliable and fast non-volatile memory. It offers a good balance of performance and power consumption.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess