EN
  • EN
  • DE

SSS5N90A

Part No SSS5N90A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096333-SSS5N90A
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSS5N90A CAD Model

Description

The SSS5N90A is a high-voltage N-channel MOSFET from Fairchild/ON Semiconductor. It is designed for high-efficiency switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for power supplies, motor control, and lighting applications.

Applications

  • Switch-mode power supplies (SMPS).
  • Power factor correction (PFC) circuits.
  • DC-DC converters.
  • Motor control circuits.
  • Lighting ballasts.

Features

  • Voltage Rating: 900V
  • Continuous Drain Current: 5A
  • On-Resistance (RDS(on)): 2.5 Ohms (typical)
  • Gate Threshold Voltage: 2V to 4V
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-220
  • Fast Switching Speed: Reduces switching losses.
  • Avalanche Ruggedness: Provides increased reliability.

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses, improving overall efficiency.
  • High Voltage Capability: Suitable for high-voltage applications, reducing the need for complex circuit designs.
  • Fast Switching: Reduces switching losses and improves system performance.
  • Robust Design: Avalanche ruggedness ensures reliability in demanding applications.
  • Simplified Thermal Management: TO-220 package facilitates effective heat dissipation.

Additional Details

The SSS5N90A is designed with advanced planar technology to achieve excellent performance characteristics. It is lead-free and RoHS compliant. Its high avalanche energy capability makes it suitable for applications where inductive loads are present. The device’s gate charge is optimized for efficient switching. The TO-220 package allows for easy mounting and heat sinking, enabling reliable operation at high power levels. Proper gate drive circuitry is crucial for optimal performance. It is designed to minimize switching losses and improve overall system efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0318
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess