The WP90203L5T is a transient voltage suppressor (TVS) diode manufactured by Fairchild/ON Semiconductor. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events.
Applications
- Protection of I/O Interfaces
- Data lines
- Microcontroller protection
- Industrial control systems
- Telecommunications equipment
Features
- Low clamping voltage
- Fast response time
- Low leakage current
- Provides ESD protection according to IEC 61000-4-2
- Surface mount package
Benefits
- Protects sensitive electronics from damaging voltage transients, improving reliability.
- Reduces downtime and repair costs by preventing component failure due to voltage surges.
- Small footprint allows for use in space-constrained applications.
- Easy to integrate into existing designs.
Additional Details
The WP90203L5T is typically used to protect data lines and I/O interfaces from voltage transients. Its fast response time and low clamping voltage ensure that sensitive components are effectively protected. The device is available in a surface mount package for easy installation. Specific electrical characteristics include a reverse standoff voltage, breakdown voltage, and peak pulse current capability, which should be considered when selecting this device for a specific application. Consult the datasheet for precise specifications.