EN
  • EN
  • DE

AP3105RKTR-G1

Part No AP3105RKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MODE SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 1017710-AP3105RKTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3105RKTR-G1 CAD Model

Description

Product Overview: AP3105RKTR-G1 from Diodes Incorporated

The AP3105RKTR-G1 is a highly integrated, high-performance PWM (Pulse Width Modulation) controller from Diodes Incorporated, designed for AC/DC switch mode power supplies. This device is ideal for a broad range of applications, including battery chargers, adapters, and off-line power supplies that demand high efficiency, low standby power, and cost-effectiveness.

With its built-in high-voltage startup circuit, the AP3105RKTR-G1 ensures a quick and energy-efficient start-up sequence, reducing the stress on system components and contributing to the longevity of the power supply design. The device features a low operating current, which significantly improves efficiency and helps in achieving low standby power requirements that are critical in modern electronic devices.

Key Features and Benefits

  • High-Voltage Start-Up: This feature allows the controller to start up directly from the rectified mains voltage, reducing the number of external components required and simplifying the power supply design.
  • Brown-In/Out Protection: The AP3105RKTR-G1 is equipped with brown-in/out protection, safeguarding the power supply against damaging conditions caused by under or overvoltage input.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the device includes frequency modulation. This feature is particularly important in applications where EMI compliance is critical.
  • Green Mode Operation: In light-load conditions, the controller enters 'Green Mode' to enhance efficiency by reducing switching losses, thus minimizing energy consumption when the power supply is not fully loaded.
  • Over-Temperature Protection: The built-in over-temperature protection ensures the device operates within safe temperature limits, providing additional reliability and safety to the end application.
  • Over-Voltage Protection and Over-Current Protection: These features protect the power supply and the end equipment from potential damage due to voltage or current irregularities.

Encased in a compact SOT-26 package, the AP3105RKTR-G1 offers a space-saving solution for power supply designs while maintaining high performance and reliability. Its advanced features and integrated protections make it a versatile choice for designers looking to optimize their power supply solutions for efficiency, size, and cost.

Diodes Incorporated's commitment to quality ensures that the AP3105RKTR-G1 meets the stringent requirements of modern electronic devices, providing a reliable and efficient solution for power management applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess